Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses 30R250UU

Description
Win Source Part Number: 1361734-30R250UU Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POLY-FUSE®, 30R Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.118" (3.00mm) Size / Dimension: 0.449" L x 0.118" W (11.40mm x 3.00mm) Height - Seated (Max): 0.720" (18.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cURus, TUV Current - Hold (Ih) (Max): 2.5 A Voltage - Max: 30V Current - Trip (It): 5 A Time to Trip: 10.3 s Resistance - Initial (Ri) (Min): 20 mOhms Resistance - Post Trip (R1) (Max): 70 mOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1361734-30R250UU Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POLY-FUSE®, 30R Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.118" (3.00mm) Size / Dimension: 0.449" L x 0.118" W (11.40mm x 3.00mm) Height - Seated (Max): 0.720" (18.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cURus, TUV Current - Hold (Ih) (Max): 2.5 A Voltage - Max: 30V Current - Trip (It): 5 A Time to Trip: 10.3 s Resistance - Initial (Ri) (Min): 20 mOhms Resistance - Post Trip (R1) (Max): 70 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1361734-30R250UU - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361734-30R250UU
Circuit Protection - PTC Resettable Fuses 1361734-30R250UU
Win Source Part Number: 1361734-30R250UU Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POLY-FUSE®, 30R Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.118" (3.00mm) Size / Dimension: 0.449" L x 0.118" W (11.40mm x 3.00mm) Height - Seated (Max): 0.720" (18.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cURus, TUV Current - Hold (Ih) (Max): 2.5 A Voltage - Max: 30V Current - Trip (It): 5 A Time to Trip: 10.3 s Resistance - Initial (Ri) (Min): 20 mOhms Resistance - Post Trip (R1) (Max): 70 mOhms

Win Source Part Number: 1361734-30R250UU
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: POLY-FUSE®, 30R
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.118" (3.00mm)
Size / Dimension: 0.449" L x 0.118" W (11.40mm x 3.00mm)
Height - Seated (Max): 0.720" (18.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 40 A
Approval Agency: cURus, TUV
Current - Hold (Ih) (Max): 2.5 A
Voltage - Max: 30V
Current - Trip (It): 5 A
Time to Trip: 10.3 s
Resistance - Initial (Ri) (Min): 20 mOhms
Resistance - Post Trip (R1) (Max): 70 mOhms

Buy Now Datasheet
Singapore, Singapore
2.5A 5A 40A Circuit Protection Fuse
150-30R250UU
2.5A 5A 40A Circuit Protection Fuse 150-30R250UU
PTC Resettable Fuse, 2.5A Hold, 5A Trip, 30VDC, 40A, 1.2W, Radial Product overview: 30R250UU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 5A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 5A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-30R250UU can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 2.5A Hold, 5A Trip, 30VDC, 40A, 1.2W, Radial Product overview: 30R250UU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 5A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 5A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-30R250UU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 30R250UU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
30R250UU
Circuit Protection - PTC Resettable Fuses 30R250UU
PTC RESET FUSE 30V 2.5A RADIAL

PTC RESET FUSE 30V 2.5A RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 1361734-30R250UU 150-30R250UU 30R250UU
Product Name Circuit Protection - PTC Resettable Fuses 2.5A 5A 40A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details