Littelfuse, Inc. 30V Intrinsically Safe Fuse 30801.5

Description
The 308 Series offers a range of surface mountable encapsulated fuses certified as intrinsically safe components that can be used in hazardous locations. Ideal for use in oil, gas, mine, chemical, pharmaceutical and process industries, the 308 Series surface mountable fuse was designed to limit the energy and temperature generated during its operation. The fuse design and its encapsulant are suitable for use in intrinsically safe apparatus and associated apparatus for peak voltage not exceeding 30V. Surface Mountable Encapsulated and sealed (0.7mm minimum) Designed for operation in a range of hazardous area applications requiring 30V peak. RoHS compliant and Pb-Free Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead-free assembly. Global hazardous location certifications.
Datasheet
Description
The 308 Series offers a range of surface mountable encapsulated fuses certified as intrinsically safe components that can be used in hazardous locations. Ideal for use in oil, gas, mine, chemical, pharmaceutical and process industries, the 308 Series surface mountable fuse was designed to limit the energy and temperature generated during its operation. The fuse design and its encapsulant are suitable for use in intrinsically safe apparatus and associated apparatus for peak voltage not exceeding 30V. Surface Mountable Encapsulated and sealed (0.7mm minimum) Designed for operation in a range of hazardous area applications requiring 30V peak. RoHS compliant and Pb-Free Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead-free assembly. Global hazardous location certifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V Intrinsically Safe Fuse - 30801.5 - Littelfuse, Inc.
Rosemont, IL, United States
30V Intrinsically Safe Fuse
30801.5
30V Intrinsically Safe Fuse 30801.5
The 308 Series offers a range of surface mountable encapsulated fuses certified as intrinsically safe components that can be used in hazardous locations. Ideal for use in oil, gas, mine, chemical, pharmaceutical and process industries, the 308 Series surface mountable fuse was designed to limit the energy and temperature generated during its operation. The fuse design and its encapsulant are suitable for use in intrinsically safe apparatus and associated apparatus for peak voltage not exceeding 30V. Surface Mountable Encapsulated and sealed (0.7mm minimum) Designed for operation in a range of hazardous area applications requiring 30V peak. RoHS compliant and Pb-Free Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead-free assembly. Global hazardous location certifications.

The 308 Series offers a range of surface mountable encapsulated fuses certified as intrinsically safe components that can be used in hazardous locations. Ideal for use in oil, gas, mine, chemical, pharmaceutical and process industries, the 308 Series surface mountable fuse was designed to limit the energy and temperature generated during its operation. The fuse design and its encapsulant are suitable for use in intrinsically safe apparatus and associated apparatus for peak voltage not exceeding 30V. Surface Mountable Encapsulated and sealed (0.7mm minimum) Designed for operation in a range of hazardous area applications requiring 30V peak. RoHS compliant and Pb-Free Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead-free assembly. Global hazardous location certifications.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 30801.5
Product Name 30V Intrinsically Safe Fuse
Fuse Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers