Littelfuse, Inc. Through-Hole 30V 40A Circuit Protection Fuse 30R400UMR

Description
30V Radial Varistor, 40A, 50mR, Through Hole Product overview: 30R400UMR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30V, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 30V, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-30R400UMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V Radial Varistor, 40A, 50mR, Through Hole Product overview: 30R400UMR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30V, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 30V, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-30R400UMR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 30V 40A Circuit Protection Fuse
150-30R400UMR
Through-Hole 30V 40A Circuit Protection Fuse 150-30R400UMR
30V Radial Varistor, 40A, 50mR, Through Hole Product overview: 30R400UMR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30V, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 30V, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-30R400UMR can be used for catalog matching and distributor lookup.

30V Radial Varistor, 40A, 50mR, Through Hole Product overview: 30R400UMR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30V, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 30V, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-30R400UMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1361791-30R400UMR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361791-30R400UMR
Circuit Protection - PTC Resettable Fuses 1361791-30R400UMR
Win Source Part Number: 1361791-30R400UMR Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 38 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POLY-FUSE®, 30R Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.551" L x 0.118" W (14.00mm x 3.00mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cURus, TUV Current - Hold (Ih) (Max): 4 A Voltage - Max: 30V Current - Trip (It): 8 A Time to Trip: 12.7 s Product Status: Active Resistance - Initial (Ri) (Min): 10 mOhms Resistance - Post Trip (R1) (Max): 50 mOhms

Win Source Part Number: 1361791-30R400UMR
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 38 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: POLY-FUSE®, 30R
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.551" L x 0.118" W (14.00mm x 3.00mm)
Height - Seated (Max): 0.866" (22.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 40 A
Approval Agency: cURus, TUV
Current - Hold (Ih) (Max): 4 A
Voltage - Max: 30V
Current - Trip (It): 8 A
Time to Trip: 12.7 s
Product Status: Active
Resistance - Initial (Ri) (Min): 10 mOhms
Resistance - Post Trip (R1) (Max): 50 mOhms

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 30R400UMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
30R400UMR
Circuit Protection - PTC Resettable Fuses 30R400UMR
PTC RESET FUSE 30V 4A RADIAL

PTC RESET FUSE 30V 4A RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-30R400UMR 1361791-30R400UMR 30R400UMR
Product Name Through-Hole 30V 40A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details