Littelfuse, Inc. 4A 300V Circuit Protection Fuse 36914000000

Description
4A 300V Time Delay Subminiature Fuse, Radial, 8.5x4x8mm Product overview: 36914000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-36914000000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4A 300V Time Delay Subminiature Fuse, Radial, 8.5x4x8mm Product overview: 36914000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-36914000000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A 300V Circuit Protection Fuse
139-36914000000
4A 300V Circuit Protection Fuse 139-36914000000
4A 300V Time Delay Subminiature Fuse, Radial, 8.5x4x8mm Product overview: 36914000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-36914000000 can be used for catalog matching and distributor lookup.

4A 300V Time Delay Subminiature Fuse, Radial, 8.5x4x8mm Product overview: 36914000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-36914000000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F5463TB-ND - DigiKey
Thief River Falls, MN, United States
4A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

4A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuses - F5463CT-ND - DigiKey
Thief River Falls, MN, United States
4A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

4A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuse, Pcb, 4A, 300V, Time Delay; Fuse Current Littelfuse - 56P4586 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 4A, 300V, Time Delay; Fuse Current Littelfuse
56P4586
Fuse, Pcb, 4A, 300V, Time Delay; Fuse Current Littelfuse 56P4586
FUSE, PCB, 4A, 300V, TIME DELAY; Fuse Current:4A; Voltage Rating VAC:300V; Product Range:TE5 369 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 4A, 300V, TIME DELAY; Fuse Current:4A; Voltage Rating VAC:300V; Product Range:TE5 369 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 36914000000
FUSE BOARD MNT 4A 300VAC RADIAL

FUSE BOARD MNT 4A 300VAC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-36914000000 F5463TB-ND 56P4586 36914000000
Product Name 4A 300V Circuit Protection Fuse Fuses Fuse, Pcb, 4A, 300V, Time Delay; Fuse Current Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS UL RoHS
Rated Voltage 300 volts 300 volts 300 volts
Rated Current 4 amps 4 amps 4 amps
Mounting Through Hole Solderable (with leads)
Unlock Full Specs
to access all available technical data