800mA 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
FUSE BRD MNT 800MA 300VAC RADIAL
FUSE BRD MNT 800MA 300VAC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 18-36908000000TB-ND | 36908000000 |
| Product Name | Fuses | Circuit Protection - Fuses |
| Mounting | Through Hole | |
| Approvals / Standards | UL | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |