Littelfuse, Inc. Fuses 35611000029

Description
"1A 440V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"1A 440V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - WK6266-ND - DigiKey
Thief River Falls, MN, United States
"1A 440V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"1A 440V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Singapore, Singapore
1A 440V Circuit Protection Fuse
139-35611000029
1A 440V Circuit Protection Fuse 139-35611000029
Fuse Miniature Slow Blow Acting 1A 440V Holder Cartridge 6.35 X 31.75mm Ceramic cULus Product overview: 35611000029 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 440V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 440V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-35611000029 can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 1A 440V Holder Cartridge 6.35 X 31.75mm Ceramic cULus Product overview: 35611000029 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 440V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 440V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-35611000029 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 35611000029 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
35611000029
Circuit Protection - Fuses 35611000029
FUSE CERAMIC 1A 440VAC 3AB 3AG

FUSE CERAMIC 1A 440VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number WK6266-ND 139-35611000029 35611000029
Product Name Fuses 1A 440V Circuit Protection Fuse Circuit Protection - Fuses
Approvals / Standards UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers
Fuses - 002630017 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 40 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers