Littelfuse, Inc. 30V Intrinsically Safe Fuse 308.375

Description
The 308 Series offers a range of surface mountable encapsulated fuses certified as intrinsically safe components that can be used in hazardous locations. Ideal for use in oil, gas, mine, chemical, pharmaceutical and process industries, the 308 Series surface mountable fuse was designed to limit the energy and temperature generated during its operation. The fuse design and its encapsulant are suitable for use in intrinsically safe apparatus and associated apparatus for peak voltage not exceeding 30V. Surface Mountable Encapsulated and sealed (0.7mm minimum) Designed for operation in a range of hazardous area applications requiring 30V peak. RoHS compliant and Pb-Free Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead-free assembly. Global hazardous location certifications.
Datasheet
Description
The 308 Series offers a range of surface mountable encapsulated fuses certified as intrinsically safe components that can be used in hazardous locations. Ideal for use in oil, gas, mine, chemical, pharmaceutical and process industries, the 308 Series surface mountable fuse was designed to limit the energy and temperature generated during its operation. The fuse design and its encapsulant are suitable for use in intrinsically safe apparatus and associated apparatus for peak voltage not exceeding 30V. Surface Mountable Encapsulated and sealed (0.7mm minimum) Designed for operation in a range of hazardous area applications requiring 30V peak. RoHS compliant and Pb-Free Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead-free assembly. Global hazardous location certifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V Intrinsically Safe Fuse - 308.375 - Littelfuse, Inc.
Rosemont, IL, United States
30V Intrinsically Safe Fuse
308.375
30V Intrinsically Safe Fuse 308.375
The 308 Series offers a range of surface mountable encapsulated fuses certified as intrinsically safe components that can be used in hazardous locations. Ideal for use in oil, gas, mine, chemical, pharmaceutical and process industries, the 308 Series surface mountable fuse was designed to limit the energy and temperature generated during its operation. The fuse design and its encapsulant are suitable for use in intrinsically safe apparatus and associated apparatus for peak voltage not exceeding 30V. Surface Mountable Encapsulated and sealed (0.7mm minimum) Designed for operation in a range of hazardous area applications requiring 30V peak. RoHS compliant and Pb-Free Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead-free assembly. Global hazardous location certifications.

The 308 Series offers a range of surface mountable encapsulated fuses certified as intrinsically safe components that can be used in hazardous locations. Ideal for use in oil, gas, mine, chemical, pharmaceutical and process industries, the 308 Series surface mountable fuse was designed to limit the energy and temperature generated during its operation. The fuse design and its encapsulant are suitable for use in intrinsically safe apparatus and associated apparatus for peak voltage not exceeding 30V. Surface Mountable Encapsulated and sealed (0.7mm minimum) Designed for operation in a range of hazardous area applications requiring 30V peak. RoHS compliant and Pb-Free Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead-free assembly. Global hazardous location certifications.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 308.375
Product Name 30V Intrinsically Safe Fuse
Fuse Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 002620000 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 1 amps
View Details
Surface Mount Fuses - VF456 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 600 volts
Rated Current 30 amps
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details