Littelfuse, Inc. SMD 3A 6A 40A Circuit Protection Fuse 3425L300DR

Description
PTC Resettable Fuse 3A(hold) 6A(trip) 6VDC 40A 1.9W 32s 0.02Ohm SMD Solder Pad 9.5 X 6.7 X 3.05mm T/R Product overview: 3425L300DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 6A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 6A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-3425L300DR can be used for catalog matching and distributor lookup.
Request a Quote
Description
PTC Resettable Fuse 3A(hold) 6A(trip) 6VDC 40A 1.9W 32s 0.02Ohm SMD Solder Pad 9.5 X 6.7 X 3.05mm T/R Product overview: 3425L300DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 6A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 6A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-3425L300DR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3A 6A 40A Circuit Protection Fuse
150-3425L300DR
SMD 3A 6A 40A Circuit Protection Fuse 150-3425L300DR
PTC Resettable Fuse 3A(hold) 6A(trip) 6VDC 40A 1.9W 32s 0.02Ohm SMD Solder Pad 9.5 X 6.7 X 3.05mm T/R Product overview: 3425L300DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 6A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 6A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-3425L300DR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 3A(hold) 6A(trip) 6VDC 40A 1.9W 32s 0.02Ohm SMD Solder Pad 9.5 X 6.7 X 3.05mm T/R Product overview: 3425L300DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 6A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 6A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-3425L300DR can be used for catalog matching and distributor lookup.

Supplier's Site
PTC Resettable Fuses - 3425L300DR - 1038205-3425L300DR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 3425L300DR
1038205-3425L300DR
PTC Resettable Fuses - 3425L300DR 1038205-3425L300DR
Manufacturer: Littelfuse Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038205-3425L300DR Packaging: Cut Tape Termination: SMD/SMT Current Rating: 3 A Mounting: SMD (SMT) Time to Trip: 32 s Height: 3.05 mm Resistance: 20 mΩ Number of Pins: 2 Hold Current: 3 A Width: 6.71 mm Trip Current: 6 A Categories: PTC Resettable Fuses Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant Max Current Rating: 40 A

Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038205-3425L300DR
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 3 A
Mounting: SMD (SMT)
Time to Trip: 32 s
Height: 3.05 mm
Resistance: 20 mΩ
Number of Pins: 2
Hold Current: 3 A
Width: 6.71 mm
Trip Current: 6 A
Categories: PTC Resettable Fuses
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
Max Current Rating: 40 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 150-3425L300DR 1038205-3425L300DR
Product Name SMD 3A 6A 40A Circuit Protection Fuse PTC Resettable Fuses - 3425L300DR
Rated Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data