Littelfuse, Inc. Minimal Footprint Bolt Down Fuse 3298400.ZXSTA

Description
Minimal Footprint Bolt Down Fuse
Request a Quote Datasheet
Description
Minimal Footprint Bolt Down Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minimal Footprint Bolt Down Fuse - 3298400.ZXSTA - Littelfuse, Inc.
Rosemont, IL, United States
Minimal Footprint Bolt Down Fuse
3298400.ZXSTA
Minimal Footprint Bolt Down Fuse 3298400.ZXSTA
Minimal Footprint Bolt Down Fuse

Minimal Footprint Bolt Down Fuse

Datasheet
Singapore, Singapore
Automotive SMD 400A Circuit Protection Fuse
139-3298400.ZXSTA
Automotive SMD 400A Circuit Protection Fuse 139-3298400.ZXSTA
Fuse Chip 400A SMD Solder Pad 26.6 X 30.1 X 16mm Ceramic Automotive Product overview: 3298400.ZXSTA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 400A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3298400.ZXSTA can be used for catalog matching and distributor lookup.

Fuse Chip 400A SMD Solder Pad 26.6 X 30.1 X 16mm Ceramic Automotive Product overview: 3298400.ZXSTA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 400A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3298400.ZXSTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Littelfuse ZCASE® Single MEGA® Starter Fuse, 400A, 32VDC, 3298400.ZXSTA - 45621 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse ZCASE® Single MEGA® Starter Fuse, 400A, 32VDC, 3298400.ZXSTA
45621
Littelfuse ZCASE® Single MEGA® Starter Fuse, 400A, 32VDC, 3298400.ZXSTA 45621
Littelfuse 3298400.ZXSTA ZCASE Single MEGA® Starter Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Used typically for Starter Fuse applications as a protector fuse Optimized for a one-bolt connection and can be used directly on a battery post or busbar connection Operating temperature: -40°F (-40°C) to 257°F (125°C) Minimal footprint Fuse design is optimized for a one-bolt connection Can be used directly as a battery post or busbar connection Requires insulating bolt Tin-plated copper Mounting Stud: M8 Interrupting Rating: 2000A @ 32VDC
  • Littelfuse 3298400.ZXSTA ZCASE Single MEGA® Starter Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Used typically for Starter Fuse applications as a protector fuse
  • Optimized for a one-bolt connection and can be used directly on a battery post or busbar connection
  • Operating temperature: -40°F (-40°C) to 257°F (125°C)
  • Minimal footprint
  • Fuse design is optimized for a one-bolt connection
  • Can be used directly as a battery post or busbar connection
  • Requires insulating bolt
  • Tin-plated copper
  • Mounting Stud: M8
  • Interrupting Rating: 2000A @ 32VDC
Supplier's Site Datasheet
Circuit Protection - Fuses - 1380762-3298400.ZXSTA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1380762-3298400.ZXSTA
Circuit Protection - Fuses 1380762-3298400.ZXSTA
Win Source Part Number: 1380762-3298400.ZXST A Category: Circuit Protection>Fuses Series: ZCASE Package: Bulk Fuse Type: Automotive Voltage Rating - DC: 32 V Breaking Capacity @ Rated Voltage: 2kA Melting I2t: 870000 Size / Dimension: 1.185" L x 1.047" W x 0.634" H (30.10mm x 26.60mm x 16.10mm) DC Cold Resistance: 0.084 Ohms Standard Package: 480 pcs Mounting Type: Bolt Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Current Rating (Amps): 400 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380762-3298400.ZXSTA
Category: Circuit Protection>Fuses
Series: ZCASE
Package: Bulk
Fuse Type: Automotive
Voltage Rating - DC: 32 V
Breaking Capacity @ Rated Voltage: 2kA
Melting I2t: 870000
Size / Dimension: 1.185" L x 1.047" W x 0.634" H (30.10mm x 26.60mm x 16.10mm)
DC Cold Resistance: 0.084 Ohms
Standard Package: 480 pcs
Mounting Type: Bolt Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
Current Rating (Amps): 400 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Fuses - 3298400.ZXSTA-ND - DigiKey
Thief River Falls, MN, United States
400A AC 32V DC Fuse Automotive Bolt Mount Module

400A AC 32V DC Fuse Automotive Bolt Mount Module

Buy Now Datasheet
Circuit Protection - Fuses 3298400.ZXSTA
FUSE AUTO 400A 32VDC MODULE

FUSE AUTO 400A 32VDC MODULE

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Waytek, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 3298400.ZXSTA 139-3298400.ZXSTA 45621 1380762-3298400.ZXSTA 3298400.ZXSTA-ND 3298400.ZXSTA
Product Name Minimal Footprint Bolt Down Fuse Automotive SMD 400A Circuit Protection Fuse Littelfuse ZCASE® Single MEGA® Starter Fuse, 400A, 32VDC, 3298400.ZXSTA Circuit Protection - Fuses Fuses Circuit Protection - Fuses
Fuse Type Miniature; Automotive
Mounting Bolt-Down Bolt Mount Bolt Mount
Approvals / Standards RoHS RoHS RoHS
Rated Voltage 32 volts 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1218-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 004110417 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 250 amps
View Details