Littelfuse, Inc. 300VAC Subminiature Time-Lag TE5 Fuse 36911000440

Description
The 369 series in its compact TE5 package provide an ideal alternative over glass cartridge fuses in electronic ballast application, especially where PCB board space is limited. The 369 series radial leaded fuses are rated at 300VAC as compared to existing competition in the market which are rated at 250VAC. In addition, it can either be directly soldered or used in conjunction with plug-in holder. And its Tape and Ammo-packaging are ideal for high volume production. Offer adequate circuit protection at high operating voltage Help to optimize the use of limited PCB board space UL and CSA agency approval
Request a Quote Datasheet
Description
The 369 series in its compact TE5 package provide an ideal alternative over glass cartridge fuses in electronic ballast application, especially where PCB board space is limited. The 369 series radial leaded fuses are rated at 300VAC as compared to existing competition in the market which are rated at 250VAC. In addition, it can either be directly soldered or used in conjunction with plug-in holder. And its Tape and Ammo-packaging are ideal for high volume production. Offer adequate circuit protection at high operating voltage Help to optimize the use of limited PCB board space UL and CSA agency approval
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300VAC Subminiature Time-Lag TE5 Fuse - 36911000440 - Littelfuse, Inc.
Rosemont, IL, United States
300VAC Subminiature Time-Lag TE5 Fuse
36911000440
300VAC Subminiature Time-Lag TE5 Fuse 36911000440
The 369 series in its compact TE5 package provide an ideal alternative over glass cartridge fuses in electronic ballast application, especially where PCB board space is limited. The 369 series radial leaded fuses are rated at 300VAC as compared to existing competition in the market which are rated at 250VAC. In addition, it can either be directly soldered or used in conjunction with plug-in holder. And its Tape and Ammo-packaging are ideal for high volume production. Offer adequate circuit protection at high operating voltage Help to optimize the use of limited PCB board space UL and CSA agency approval

The 369 series in its compact TE5 package provide an ideal alternative over glass cartridge fuses in electronic ballast application, especially where PCB board space is limited. The 369 series radial leaded fuses are rated at 300VAC as compared to existing competition in the market which are rated at 250VAC. In addition, it can either be directly soldered or used in conjunction with plug-in holder. And its Tape and Ammo-packaging are ideal for high volume production. Offer adequate circuit protection at high operating voltage Help to optimize the use of limited PCB board space UL and CSA agency approval

Datasheet
Circuit Protection Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Fuses
Circuit Protection Fuses
Manufacturer: Littelfuse Inc. Category: Circuit Protection Fuses Package: Bulk Fuse Type: Board Mount (Cartridge Style Excluded) Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Operating Temperature: -40°C ~ 85°C Mounting Type: Through Hole Package / Case: Radial, Box Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Operating Temperature: -40°C ~ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Box
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
1A 300V Circuit Protection Fuse
139-36911000440
1A 300V Circuit Protection Fuse 139-36911000440
Fuse Subminiature Slow Blow Acting 1A 300V Radial 8.5 X 4 X 8mm Bulk VDE Product overview: 36911000440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-36911000440 can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 1A 300V Radial 8.5 X 4 X 8mm Bulk VDE Product overview: 36911000440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-36911000440 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4461-ND - DigiKey
Thief River Falls, MN, United States
1A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

1A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Circuit Protection - Fuses 36911000440
FUSE BOARD MNT 1A 300VAC RADIAL

FUSE BOARD MNT 1A 300VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 36911000440 139-36911000440 F4461-ND 36911000440
Product Name 300VAC Subminiature Time-Lag TE5 Fuse Circuit Protection Fuses 1A 300V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; SEMKO RoHS UL
Features Time Lag
Rated Voltage 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data