Littelfuse, Inc. 30V 1.1A 40A Circuit Protection Fuse 30R110UU

Description
30V Radial Varistor, 1.1A Hold, 40A Max Current Product overview: 30R110UU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.1A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 1.1A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-30R110UU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V Radial Varistor, 1.1A Hold, 40A Max Current Product overview: 30R110UU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.1A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 1.1A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-30R110UU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 1.1A 40A Circuit Protection Fuse
150-30R110UU
30V 1.1A 40A Circuit Protection Fuse 150-30R110UU
30V Radial Varistor, 1.1A Hold, 40A Max Current Product overview: 30R110UU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.1A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 1.1A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-30R110UU can be used for catalog matching and distributor lookup.

30V Radial Varistor, 1.1A Hold, 40A Max Current Product overview: 30R110UU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.1A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 1.1A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-30R110UU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1361769-30R110UU - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361769-30R110UU
Circuit Protection - PTC Resettable Fuses 1361769-30R110UU
Win Source Part Number: 1361769-30R110UU Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 33 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POLY-FUSE®, 30R Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.291" L x 0.118" W (7.40mm x 3.00mm) Height - Seated (Max): 0.559" (14.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cURus, TUV Current - Hold (Ih) (Max): 1.1 A Voltage - Max: 30V Current - Trip (It): 2.2 A Time to Trip: 6.6 s Resistance - Initial (Ri) (Min): 50 mOhms Resistance - Post Trip (R1) (Max): 170 mOhms

Win Source Part Number: 1361769-30R110UU
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 33 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: POLY-FUSE®, 30R
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.291" L x 0.118" W (7.40mm x 3.00mm)
Height - Seated (Max): 0.559" (14.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 40 A
Approval Agency: cURus, TUV
Current - Hold (Ih) (Max): 1.1 A
Voltage - Max: 30V
Current - Trip (It): 2.2 A
Time to Trip: 6.6 s
Resistance - Initial (Ri) (Min): 50 mOhms
Resistance - Post Trip (R1) (Max): 170 mOhms

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 30R110UU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
30R110UU
Circuit Protection - PTC Resettable Fuses 30R110UU
PTC RESET FUSE 30V 1.1A RADIAL

PTC RESET FUSE 30V 1.1A RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-30R110UU 1361769-30R110UU 30R110UU
Product Name 30V 1.1A 40A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110201 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 25 amps
View Details
PPTC Resettable Fuses - Plug-in PTC - VFRHV -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers