Littelfuse, Inc. Take up minimal space while providing time-delayed Slo-Blo high-current circuit protection 3298900.ZXM10

Description
Take up minimal space while providing time-delayed Slo-Blo high-current circuit protection
Request a Quote Datasheet
Description
Take up minimal space while providing time-delayed Slo-Blo high-current circuit protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Take up minimal space while providing time-delayed Slo-Blo high-current circuit protection - 3298900.ZXM10 - Littelfuse, Inc.
Rosemont, IL, United States
Take up minimal space while providing time-delayed Slo-Blo high-current circuit protection
3298900.ZXM10
Take up minimal space while providing time-delayed Slo-Blo high-current circuit protection 3298900.ZXM10
Take up minimal space while providing time-delayed Slo-Blo high-current circuit protection

Take up minimal space while providing time-delayed Slo-Blo high-current circuit protection

Datasheet
Littelfuse 3298900.ZXM10 ZCASE® Single MEGA® Starter Fuse, M10, Shunt, 32VDC - 45701 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 3298900.ZXM10 ZCASE® Single MEGA® Starter Fuse, M10, Shunt, 32VDC
45701
Littelfuse 3298900.ZXM10 ZCASE® Single MEGA® Starter Fuse, M10, Shunt, 32VDC 45701
Littelfuse 3298900.ZXM10 ZCASE® Single MEGA® Starter Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Operating temperature: -40°F (-40°C) to 257°F (125°C) Terminal: Tin-plated copper Interrupting Rating: 2000A @ 32VDC Fuse design is optimized for a one-bolt connection M10 and can used directly on a battery post or busbar connection Time Current characteristic is similar to the well-known MEGA® Design
  • Littelfuse 3298900.ZXM10 ZCASE® Single MEGA® Starter Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Operating temperature: -40°F (-40°C) to 257°F (125°C)
  • Terminal: Tin-plated copper
  • Interrupting Rating: 2000A @ 32VDC
  • Fuse design is optimized for a one-bolt connection M10 and can used directly on a battery post or busbar connection
  • Time Current characteristic is similar to the well-known MEGA® Design
Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Waytek, Inc.
Product Category Fuses Fuses
Product Number 3298900.ZXM10 45701
Product Name Take up minimal space while providing time-delayed Slo-Blo high-current circuit protection Littelfuse 3298900.ZXM10 ZCASE® Single MEGA® Starter Fuse, M10, Shunt, 32VDC
Fuse Type Miniature; Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Replacement Fuses for UK Plugs - 81400790 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details