Littelfuse, Inc. Micro™/TR3; Subminiature Fuses 30314000421

Description
Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant
Request a Quote Datasheet
Description
Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro™/TR3; Subminiature Fuses - 30314000421 - Littelfuse, Inc.
Rosemont, IL, United States
Micro™/TR3; Subminiature Fuses
30314000421
Micro™/TR3; Subminiature Fuses 30314000421
Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant

Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant

Datasheet
Fuses - F5718-ND - DigiKey
Thief River Falls, MN, United States
4A 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

4A 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection - Fuses - 30314000421 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
30314000421
Circuit Protection - Fuses 30314000421
FUSE BRD MT 4A 125VAC 63VDC RAD

FUSE BRD MT 4A 125VAC 63VDC RAD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 30314000421 F5718-ND 30314000421
Product Name Micro™/TR3; Subminiature Fuses Fuses Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards CSA UL; CSA
Features Fast Acting
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - VF451/VF453 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 125 volts
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details