Littelfuse, Inc. 3.15A Circuit Protection Fuse 35413150029

Description
Fuse Ceramic 3.15A 440VAC 3AB 3AG Product overview: 35413150029 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-35413150029 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Ceramic 3.15A 440VAC 3AB 3AG Product overview: 35413150029 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-35413150029 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.15A Circuit Protection Fuse
139-35413150029
3.15A Circuit Protection Fuse 139-35413150029
Fuse Ceramic 3.15A 440VAC 3AB 3AG Product overview: 35413150029 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-35413150029 can be used for catalog matching and distributor lookup.

Fuse Ceramic 3.15A 440VAC 3AB 3AG Product overview: 35413150029 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-35413150029 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4447-ND - DigiKey
Thief River Falls, MN, United States
"3.15A 440V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"3.15A 440V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 35413150029 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
35413150029
Circuit Protection - Fuses 35413150029
FUSE CERM 3.15A 440VAC 3AB 3AG

FUSE CERM 3.15A 440VAC 3AB 3AG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-35413150029 F4447-ND 35413150029
Product Name 3.15A Circuit Protection Fuse Fuses Circuit Protection - Fuses
Fuse Material Ceramic
Approvals / Standards RoHS UL
Rated Voltage 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - 486-2774-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details