"5A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Fuse Miniature Slow Blow Acting 5A 500V Holder Cartridge 6.3 X 32mm Ceramic UL Product overview: 35815000029 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-35815000029 can be used for catalog matching and distributor lookup.
FUSE CERAMIC 5A 500VAC 3AB 3AG
FUSE, CERAMIC, SLOW BLOW, HOLDER, 5A, 500V, 6.3 X 32MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F4458-ND | 139-35815000029 | 35815000029 | 73846948 |
| Product Name | Fuses | 5A 500V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse |
| Approvals / Standards | UL | RoHS | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Rated Breaking Capacity | 1500 amps | 1500 amps |