1.6A 300V Time Delay Fuse, Radial, 8.5x4x8mm, Ammo Product overview: 36911600000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-36911600000 can be used for catalog matching and distributor lookup.
1.6A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
1.6A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Cut Tape (CT) Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 300 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Mounting Type: Through Hole
Package / Case: Radial, Box
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 1.6 A
Product Status: Active
FUSE, PCB, 1.6A, 300V, TIME DELAY; Fuse Current:1.6A; Voltage Rating VAC:300V; Product Range:TE5 369 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE BOARD MNT 1.6A 300VAC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-36911600000 | F5460CT-ND | 56P4580 | 36911600000 | |
| Product Name | 1.6A 300V Circuit Protection Fuse | Fuses | Circuit Protection Fuses | Fuse, Pcb, 1.6A, 300V, Time Delay; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL | RoHS | ||
| Rated Voltage | 300 volts | 300 volts | 300 volts | 300 volts | |
| Rated Current | 1.6 amps | 1.6 amps | 1.6 amps | 1.6 amps | |
| Mounting | Through Hole | Through Hole | Solderable (with leads) |