Littelfuse, Inc. Minimal Footprint Bolt Down Fuse 3298225.Z

Description
Minimal Footprint Bolt Down Fuse
Request a Quote Datasheet
Description
Minimal Footprint Bolt Down Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minimal Footprint Bolt Down Fuse - 3298225.Z - Littelfuse, Inc.
Rosemont, IL, United States
Minimal Footprint Bolt Down Fuse
3298225.Z
Minimal Footprint Bolt Down Fuse 3298225.Z
Minimal Footprint Bolt Down Fuse

Minimal Footprint Bolt Down Fuse

Datasheet
Littelfuse ZCASE® Single MEGA® Starter Fuse 225A, 32VDC, 3298225.Z - 45594 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse ZCASE® Single MEGA® Starter Fuse 225A, 32VDC, 3298225.Z
45594
Littelfuse ZCASE® Single MEGA® Starter Fuse 225A, 32VDC, 3298225.Z 45594
Littelfuse ZCASE® Single MEGA® Starter Fuse 3298225.Z Category: Bolt-Down Fuses Manufacturer: Littelfuse Terminal: Tin-plated copper Interrupting Rating: 2000A @ 32VDC Full family (40-600A) available upon request. Operating temperature: -40°F (-40°C) to 257°F (125°C) Minimal footprint Fuse design is optimized for a one-bolt connection Can be used directly as a battery post or busbar connection Requires insulating bolt
  • Littelfuse ZCASE® Single MEGA® Starter Fuse 3298225.Z
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Terminal: Tin-plated copper
  • Interrupting Rating: 2000A @ 32VDC
  • Full family (40-600A) available upon request.
  • Operating temperature: -40°F (-40°C) to 257°F (125°C)
  • Minimal footprint
  • Fuse design is optimized for a one-bolt connection
  • Can be used directly as a battery post or busbar connection
  • Requires insulating bolt
Supplier's Site Datasheet
Fuses - 3298225.Z-ND - DigiKey
Thief River Falls, MN, United States
225A AC 32V DC Fuse Automotive Bolt Mount Module

225A AC 32V DC Fuse Automotive Bolt Mount Module

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
3298225.Z
Circuit Protection - Fuses 3298225.Z
FUSE AUTO 225A 32VDC MODULE

FUSE AUTO 225A 32VDC MODULE

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Waytek, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 3298225.Z 45594 3298225.Z-ND 3298225.Z
Product Name Minimal Footprint Bolt Down Fuse Littelfuse ZCASE® Single MEGA® Starter Fuse 225A, 32VDC, 3298225.Z Fuses Circuit Protection - Fuses
Fuse Type Miniature; Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data