Littelfuse, Inc. 30V 6A 40A Circuit Protection Fuse 30R600UF

Description
30V 6A Radial PTC Resettable Fuse, 40A, 40mR Product overview: 30R600UF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 6A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-30R600UF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V 6A Radial PTC Resettable Fuse, 40A, 40mR Product overview: 30R600UF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 6A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-30R600UF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 6A 40A Circuit Protection Fuse
150-30R600UF
30V 6A 40A Circuit Protection Fuse 150-30R600UF
30V 6A Radial PTC Resettable Fuse, 40A, 40mR Product overview: 30R600UF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 6A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-30R600UF can be used for catalog matching and distributor lookup.

30V 6A Radial PTC Resettable Fuse, 40A, 40mR Product overview: 30R600UF from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 6A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-30R600UF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1361759-30R600UF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361759-30R600UF
Circuit Protection - PTC Resettable Fuses 1361759-30R600UF
Win Source Part Number: 1361759-30R600UF Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POLY-FUSE®, 30R Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.402" (10.20mm) Size / Dimension: 0.650" L x 0.118" W (16.50mm x 3.00mm) Height - Seated (Max): 1.055" (26.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cURus, TUV Current - Hold (Ih) (Max): 6 A Voltage - Max: 30V Current - Trip (It): 12 A Time to Trip: 16 s Resistance - Initial (Ri) (Min): 5 mOhms Resistance - Post Trip (R1) (Max): 40 mOhms

Win Source Part Number: 1361759-30R600UF
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 42 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: POLY-FUSE®, 30R
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.402" (10.20mm)
Size / Dimension: 0.650" L x 0.118" W (16.50mm x 3.00mm)
Height - Seated (Max): 1.055" (26.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 40 A
Approval Agency: cURus, TUV
Current - Hold (Ih) (Max): 6 A
Voltage - Max: 30V
Current - Trip (It): 12 A
Time to Trip: 16 s
Resistance - Initial (Ri) (Min): 5 mOhms
Resistance - Post Trip (R1) (Max): 40 mOhms

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 30R600UF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
30R600UF
Circuit Protection - PTC Resettable Fuses 30R600UF
PTC RESET FUSE 30V 6A RADIAL

PTC RESET FUSE 30V 6A RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-30R600UF 1361759-30R600UF 30R600UF
Product Name 30V 6A 40A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details
Fuse - 120568522 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 250 volts
Rated Current 5 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details