Littelfuse, Inc. Cartridge Fuses 35421000029

Description
Littelfuse 35421000029 Cartridge Fuse
Request a Quote Datasheet
Description
Littelfuse 35421000029 Cartridge Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 7874306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7874306
Cartridge Fuses 7874306
Littelfuse 35421000029 Cartridge Fuse

Littelfuse 35421000029 Cartridge Fuse

Supplier's Site
Singapore, Singapore
10A 1000A Circuit Protection Fuse
139-35421000029
10A 1000A Circuit Protection Fuse 139-35421000029
Electric Fuse, Very Fast Blow, 10A, 440VAC, 1000A (IR), Inline/holder, ROHS COMPLIANT Product overview: 35421000029 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 1000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-35421000029 can be used for catalog matching and distributor lookup.

Electric Fuse, Very Fast Blow, 10A, 440VAC, 1000A (IR), Inline/holder, ROHS COMPLIANT Product overview: 35421000029 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 1000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-35421000029 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4452-ND - DigiKey
Thief River Falls, MN, United States
"10A 440V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"10A 440V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 35421000029 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
35421000029
Circuit Protection - Fuses 35421000029
FUSE CERAMIC 10A 440VAC 3AB 3AG

FUSE CERAMIC 10A 440VAC 3AB 3AG

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 7874306 139-35421000029 F4452-ND 35421000029
Product Name Cartridge Fuses 10A 1000A Circuit Protection Fuse Fuses Circuit Protection - Fuses
Fuse Material Ceramic; Ceramic Ceramic
Approvals / Standards RoHS RoHS UL
Rated Voltage 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 486-2475-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 20000 amps
View Details