Littelfuse, Inc. Micro™/TR3; Subminiature Fuses 30304000131

Description
Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant
Request a Quote Datasheet
Description
Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro™/TR3; Subminiature Fuses - 30304000131 - Littelfuse, Inc.
Rosemont, IL, United States
Micro™/TR3; Subminiature Fuses
30304000131
Micro™/TR3; Subminiature Fuses 30304000131
Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant

Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant

Datasheet
Fuses - 30304000131-ND - DigiKey
Thief River Falls, MN, United States
400mA 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

400mA 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection - Fuses - 30304000131 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
30304000131
Circuit Protection - Fuses 30304000131
FUSE BRD MNT 400MA 125VAC 63VDC

FUSE BRD MNT 400MA 125VAC 63VDC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 30304000131 30304000131-ND 30304000131
Product Name Micro™/TR3; Subminiature Fuses Fuses Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards CSA UL; CSA
Features Fast Acting
Rated Voltage 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - 486-2568-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details