Littelfuse, Inc. Take up minimal space while providing time-delayed Slo-Blo high-current circuit protection 3298250.ZXM10

Description
Take up minimal space while providing time-delayed Slo-Blo high-current circuit protection
Request a Quote Datasheet
Description
Take up minimal space while providing time-delayed Slo-Blo high-current circuit protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Take up minimal space while providing time-delayed Slo-Blo high-current circuit protection - 3298250.ZXM10 - Littelfuse, Inc.
Rosemont, IL, United States
Take up minimal space while providing time-delayed Slo-Blo high-current circuit protection
3298250.ZXM10
Take up minimal space while providing time-delayed Slo-Blo high-current circuit protection 3298250.ZXM10
Take up minimal space while providing time-delayed Slo-Blo high-current circuit protection

Take up minimal space while providing time-delayed Slo-Blo high-current circuit protection

Datasheet
Littelfuse 3298250.ZXM10 ZCASE® Single MEGA® Starter Fuse, M10, 250A, 32VDC - 45695 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 3298250.ZXM10 ZCASE® Single MEGA® Starter Fuse, M10, 250A, 32VDC
45695
Littelfuse 3298250.ZXM10 ZCASE® Single MEGA® Starter Fuse, M10, 250A, 32VDC 45695
Littelfuse 3298250.ZXM10 ZCASE® Single MEGA® Starter Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Operating temperature: -40°F (-40°C) to 257°F (125°C) Terminal: Tin-plated copper Interrupting Rating: 2000A @ 32VDC Fuse design is optimized for a one-bolt connection M10 and can used directly on a battery post or busbar connection Time Current characteristic is similar to the well-known MEGA® Design
  • Littelfuse 3298250.ZXM10 ZCASE® Single MEGA® Starter Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Operating temperature: -40°F (-40°C) to 257°F (125°C)
  • Terminal: Tin-plated copper
  • Interrupting Rating: 2000A @ 32VDC
  • Fuse design is optimized for a one-bolt connection M10 and can used directly on a battery post or busbar connection
  • Time Current characteristic is similar to the well-known MEGA® Design
Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Waytek, Inc.
Product Category Fuses Fuses
Product Number 3298250.ZXM10 45695
Product Name Take up minimal space while providing time-delayed Slo-Blo high-current circuit protection Littelfuse 3298250.ZXM10 ZCASE® Single MEGA® Starter Fuse, M10, 250A, 32VDC
Fuse Type Miniature; Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Solar PV Fuses - PV XL4 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 100 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details