Win Source Part Number: 1361771-30R500UMR
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 45 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: POLY-FUSE®, 30R
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.402" (10.20mm)
Size / Dimension: 0.551" L x 0.118" W (14.00mm x 3.00mm)
Height - Seated (Max): 1.008" (25.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 40 A
Approval Agency: cURus, TUV
Current - Hold (Ih) (Max): 5 A
Voltage - Max: 30V
Current - Trip (It): 10 A
Time to Trip: 14.5 s
Product Status: Active
Resistance - Initial (Ri) (Min): 10 mOhms
Resistance - Post Trip (R1) (Max): 50 mOhms
30V Radial Varistor, 50mR, 40A, -40°C to 85°C Product overview: 30R500UMR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-30R500UMR can be used for catalog matching and distributor lookup.
PTC RESET FUSE 30V 5A RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 1361771-30R500UMR | 150-30R500UMR | 30R500UMR |
| Product Name | Circuit Protection - PTC Resettable Fuses | 30V 40A Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses |
| Mounting | Through Hole |