Littelfuse, Inc. Micro™/TR3; Subminiature Fuses 30301250001

Description
Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant
Request a Quote Datasheet
Description
Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro™/TR3; Subminiature Fuses - 30301250001 - Littelfuse, Inc.
Rosemont, IL, United States
Micro™/TR3; Subminiature Fuses
30301250001
Micro™/TR3; Subminiature Fuses 30301250001
Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant

Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant

Datasheet
Singapore, Singapore
0.125A 125V Circuit Protection Fuse
139-30301250001
0.125A 125V Circuit Protection Fuse 139-30301250001
Fuse Subminiature Fast Acting 0.125A 125V Radial 6 X 8mm Ammo CSA/UL Product overview: 30301250001 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.125A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-30301250001 can be used for catalog matching and distributor lookup.

Fuse Subminiature Fast Acting 0.125A 125V Radial 6 X 8mm Ammo CSA/UL Product overview: 30301250001 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.125A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-30301250001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 18-30301250001TB-ND - DigiKey
Thief River Falls, MN, United States
125mA 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

125mA 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Fuses - 18-30301250001CT-ND - DigiKey
Thief River Falls, MN, United States
125mA 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

125mA 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection - Fuses - 30301250001 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
30301250001
Circuit Protection - Fuses 30301250001
FUSE BRD MNT 125MA 125VAC 63VDC

FUSE BRD MNT 125MA 125VAC 63VDC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 30301250001 139-30301250001 18-30301250001TB-ND 30301250001
Product Name Micro™/TR3; Subminiature Fuses 0.125A 125V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards CSA RoHS UL; CSA
Features Fast Acting
Rated Voltage 125 volts 63 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002625232 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 6 amps
View Details
Auto Fuses - AFM -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Voltage 32 volts
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details