Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant
4A 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE BRD MT 4A 125VAC 63VDC RAD
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 30314000001 | 30314000001-ND | 30314000001 |
| Product Name | Micro™/TR3; Subminiature Fuses | Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||
| Approvals / Standards | CSA | UL; CSA | |
| Features | Fast Acting | ||
| Mounting | Through Hole |