3.15A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
3.15A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Time Delay Fuse, 3.15A, 300VAC, Radial, Through Hole Product overview: 36913150000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 3.15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-36913150000 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Fuses
Package: Cut Tape (CT) Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 300 V
Response Time: Slow Blow
Mounting Type: Through Hole
Package / Case: Radial, Box
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Approval Agency: cULus, PSE/JET
50A 3.15A Plugin Fuses ROHS
FUSE BRD MNT 3.15A 300VAC RADIAL
FUSE, PCB, 3.15A, 300V, TIME DELAY; Fuse Current:3.15A; Voltage Rating VAC:300V; Product Range:TE5 369 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE, RADIAL, TIME DELAY, 3.15A; Fuse Current:3.15A; Voltage Rating VAC:300V; Product Range:TE5 369 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
LITTELFUSE - 36913150000 - Fuse, PCB Leaded, 3.15 A, 300 VAC, TE5 Series, Time Delay, Radial Leaded
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F5462CT-ND | 139-36913150000 | 36913150000 | 36913150000 | 56P4584 | 461-36913150000 | |
| Product Name | Fuses | Through-Hole 3.15A Circuit Protection Fuse | Circuit Protection Fuses | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses | Fuse, Pcb, 3.15A, 300V, Time Delay; Fuse Current Littelfuse | LITTELFUSE - 36913150000 - Fuse, PCB Leaded, 3.15 A, 300 VAC, TE5 Series, Time Delay, Radial Leaded |
| Mounting | Through Hole | Through Hole | Solderable (with leads) | Through Hole | |||
| Approvals / Standards | UL | RoHS | RoHS | RoHS | RoHS; UL | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps | 50 amps |