Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses 30R185UU

Description
Win Source Part Number: 1361696-30R185UU Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POLY-FUSE®, 30R Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.402" L x 0.118" W (10.20mm x 3.00mm) Height - Seated (Max): 0.618" (15.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cURus, TUV Current - Hold (Ih) (Max): 1.85 A Voltage - Max: 30V Current - Trip (It): 3.7 A Time to Trip: 8.7 s Resistance - Initial (Ri) (Min): 30 mOhms Resistance - Post Trip (R1) (Max): 90 mOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1361696-30R185UU Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POLY-FUSE®, 30R Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.402" L x 0.118" W (10.20mm x 3.00mm) Height - Seated (Max): 0.618" (15.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cURus, TUV Current - Hold (Ih) (Max): 1.85 A Voltage - Max: 30V Current - Trip (It): 3.7 A Time to Trip: 8.7 s Resistance - Initial (Ri) (Min): 30 mOhms Resistance - Post Trip (R1) (Max): 90 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1361696-30R185UU - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361696-30R185UU
Circuit Protection - PTC Resettable Fuses 1361696-30R185UU
Win Source Part Number: 1361696-30R185UU Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POLY-FUSE®, 30R Package: Bulk Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.201" (5.10mm) Size / Dimension: 0.402" L x 0.118" W (10.20mm x 3.00mm) Height - Seated (Max): 0.618" (15.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cURus, TUV Current - Hold (Ih) (Max): 1.85 A Voltage - Max: 30V Current - Trip (It): 3.7 A Time to Trip: 8.7 s Resistance - Initial (Ri) (Min): 30 mOhms Resistance - Post Trip (R1) (Max): 90 mOhms

Win Source Part Number: 1361696-30R185UU
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: POLY-FUSE®, 30R
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.201" (5.10mm)
Size / Dimension: 0.402" L x 0.118" W (10.20mm x 3.00mm)
Height - Seated (Max): 0.618" (15.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 40 A
Approval Agency: cURus, TUV
Current - Hold (Ih) (Max): 1.85 A
Voltage - Max: 30V
Current - Trip (It): 3.7 A
Time to Trip: 8.7 s
Resistance - Initial (Ri) (Min): 30 mOhms
Resistance - Post Trip (R1) (Max): 90 mOhms

Buy Now Datasheet
Singapore, Singapore
30V 1.85A 40A Circuit Protection Fuse
150-30R185UU
30V 1.85A 40A Circuit Protection Fuse 150-30R185UU
30V Radial PTC Resettable Fuse, 1.85A Hold, 40A Max, 90mR Product overview: 30R185UU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.85A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 1.85A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-30R185UU can be used for catalog matching and distributor lookup.

30V Radial PTC Resettable Fuse, 1.85A Hold, 40A Max, 90mR Product overview: 30R185UU from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.85A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 1.85A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-30R185UU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 30R185UU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
30R185UU
Circuit Protection - PTC Resettable Fuses 30R185UU
PTC RESET FUSE 30V 1.85A RADIAL

PTC RESET FUSE 30V 1.85A RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 1361696-30R185UU 150-30R185UU 30R185UU
Product Name Circuit Protection - PTC Resettable Fuses 30V 1.85A 40A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625205 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1500 volts
Rated Current 12 amps
View Details
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Circuit Protection Fuse - 139-CCF1N10TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers