Manufacturer: Littelfuse Inc.
Win Source Part Number: 855807-36912000000
Series: TE5® 369
Features: 2 A 300 V AC DC Fuse
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8536.10.0040
Other Part Number: -36912000000, F5461TB, 36912000000-ND, F5461CT, 3691200000
2A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
2A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
2A 300VAC Time Delay Fuse, Radial, Through Hole Product overview: 36912000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-36912000000 can be used for catalog matching and distributor lookup.
FUSE BOARD MNT 2A 300VAC RADIAL
50A 2A Plugin Fuses ROHS
FUSE, PCB, 2A, 300V, TIME DELAY; Fuse Current:2A; Voltage Rating VAC:300V; Product Range:TE5 369 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE, RADIAL, TIME DELAY, 2A; Fuse Current:2A; Voltage Rating VAC:300V; Product Range:TE5 369 Series; Voltage Rating V DC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 855807-36912000000 | F5461TB-ND | 139-36912000000 | 36912000000 | 36912000000 | 56P4582 |
| Product Name | Fuses - 36912000000 | Fuses | Through-Hole 2A Circuit Protection Fuse | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses | Fuse, Pcb, 2A, 300V, Time Delay; Fuse Current Littelfuse |
| Mounting | Through Hole | Solderable (with leads) | ||||
| Approvals / Standards | UL | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps | 50 amps |