The 369 series in its compact TE5 package provide an ideal alternative over glass cartridge fuses in electronic ballast application, especially where PCB board space is limited. The 369 series radial leaded fuses are rated at 300VAC as compared to existing competition in the market which are rated at 250VAC. In addition, it can either be directly soldered or used in conjunction with plug-in holder. And its Tape and Ammo-packaging are ideal for high volume production. Offer adequate circuit protection at high operating voltage Help to optimize the use of limited PCB board space UL and CSA agency approval
3.15A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Win Source Part Number: 1349752-36913150440
Category: Circuit Protection - Fuses
Series: TE5® 369
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 300 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 55
Size / Dimension: 0.335" L x 0.157" W x 0.315" H (8.50mm x 4.00mm x 8.00mm)
DC Cold Resistance: 0.017 Ohms
Standard Package: 1,400
Mounting Type: Through Hole
Package / Case: Radial, Box
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3.15 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Approval Agency: cULus, PSE/JET
California Prop 65: Warning Information
Fuse Subminiature Slow Blow Acting 3.15A 300V Radial 8.5 X 4 X 8mm Bulk VDE Product overview: 36913150440 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-36913150440 can be used for catalog matching and distributor lookup.
FUSE BRD MNT 3.15A 300VAC RADIAL
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 36913150440 | F6803-ND | 1349752-36913150440 | 139-36913150440 | 36913150440 |
| Product Name | 300VAC Subminiature Time-Lag TE5 Fuse | Fuses | Circuit Protection - Fuses | 3.15A 300V Circuit Protection Fuse | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | ||||
| Approvals / Standards | RoHS | UL | RoHS | ||
| Features | Time Lag | ||||
| Rated Voltage | 300 volts | 300 volts | 300 volts | 300 volts |