Littelfuse, Inc. 0.2A 440V Circuit Protection Fuse 35602000029

Description
Fuse Miniature Slow Blow Acting 0.2A 440V Holder Cartridge 6.35 X 31.75mm Ceramic cULus Product overview: 35602000029 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 440V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.2A, 440V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-35602000029 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Miniature Slow Blow Acting 0.2A 440V Holder Cartridge 6.35 X 31.75mm Ceramic cULus Product overview: 35602000029 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 440V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.2A, 440V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-35602000029 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.2A 440V Circuit Protection Fuse
139-35602000029
0.2A 440V Circuit Protection Fuse 139-35602000029
Fuse Miniature Slow Blow Acting 0.2A 440V Holder Cartridge 6.35 X 31.75mm Ceramic cULus Product overview: 35602000029 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 440V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.2A, 440V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-35602000029 can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 0.2A 440V Holder Cartridge 6.35 X 31.75mm Ceramic cULus Product overview: 35602000029 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 440V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.2A, 440V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-35602000029 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 35602000029-ND - DigiKey
Thief River Falls, MN, United States
"200mA 440V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"200mA 440V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Slow Blow, 0.2A, 440V; Blow Characteristic Littelfuse - 41X2829 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 0.2A, 440V; Blow Characteristic Littelfuse
41X2829
Cartridge Fuse, Slow Blow, 0.2A, 440V; Blow Characteristic Littelfuse 41X2829
CARTRIDGE FUSE, SLOW BLOW, 0.2A, 440V; Blow Characteristic:Slow Blow; Fuse Current:200mA; Voltage Rating VAC:440V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:356 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, SLOW BLOW, 0.2A, 440V; Blow Characteristic:Slow Blow; Fuse Current:200mA; Voltage Rating VAC:440V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:356 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 35602000029 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
35602000029
Circuit Protection - Fuses 35602000029
FUSE CERM 200MA 440VAC 3AB 3AG

FUSE CERM 200MA 440VAC 3AB 3AG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-35602000029 35602000029-ND 41X2829 35602000029
Product Name 0.2A 440V Circuit Protection Fuse Fuses Cartridge Fuse, Slow Blow, 0.2A, 440V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625031 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 10 amps
View Details
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers