Minimal Footprint Bolt Down Fuse
250A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Bolt Mount Module
FUSE BRD MT 250A 32VDC MOD 100PC
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 3298250.H | F8713-ND | 3298250.H |
| Product Name | Minimal Footprint Bolt Down Fuse | Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature; Automotive | ||
| Mounting | Bolt-Down | Bolt Mount | |
| Approvals / Standards | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |