Littelfuse, Inc. Micro™/TR3; Subminiature Fuses 30301250421

Description
Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant
Request a Quote Datasheet
Description
Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro™/TR3; Subminiature Fuses - 30301250421 - Littelfuse, Inc.
Rosemont, IL, United States
Micro™/TR3; Subminiature Fuses
30301250421
Micro™/TR3; Subminiature Fuses 30301250421
Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant

Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant

Datasheet
Fuses - 30301250421-ND - DigiKey
Thief River Falls, MN, United States
125mA 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

125mA 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection - Fuses - 30301250421 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
30301250421
Circuit Protection - Fuses 30301250421
FUSE BRD MNT 125MA 125VAC 63VDC

FUSE BRD MNT 125MA 125VAC 63VDC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 30301250421 30301250421-ND 30301250421
Product Name Micro™/TR3; Subminiature Fuses Fuses Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards CSA UL; CSA
Features Fast Acting
Rated Voltage 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110443 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 400 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details