Littelfuse, Inc. Circuit Protection Fuse 3298100.Z

Description
Blade Fuses Product overview: 3298100.Z from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3298100.Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Blade Fuses Product overview: 3298100.Z from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3298100.Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
139-3298100.Z
Circuit Protection Fuse 139-3298100.Z
Blade Fuses Product overview: 3298100.Z from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3298100.Z can be used for catalog matching and distributor lookup.

Blade Fuses Product overview: 3298100.Z from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3298100.Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 3298100.Z-ND - DigiKey
Thief River Falls, MN, United States
100A AC 32V DC Fuse Automotive Bolt Mount Module

100A AC 32V DC Fuse Automotive Bolt Mount Module

Buy Now Datasheet
Circuit Protection - Fuses - 1380760-3298100.Z - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1380760-3298100.Z
Circuit Protection - Fuses 1380760-3298100.Z
Win Source Part Number: 1380760-3298100.Z Category: Circuit Protection>Fuses Series: ZCASE Package: Bulk Fuse Type: Automotive Voltage Rating - DC: 32 V Breaking Capacity @ Rated Voltage: 2kA Melting I2t: 31000 Size / Dimension: 1.185" L x 1.047" W x 0.634" H (30.10mm x 26.60mm x 16.10mm) DC Cold Resistance: 0.57 Ohms Standard Package: 480 pcs Mounting Type: Bolt Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. Current Rating (Amps): 100 A REACH Status: REACH Unaffected HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380760-3298100.Z
Category: Circuit Protection>Fuses
Series: ZCASE
Package: Bulk
Fuse Type: Automotive
Voltage Rating - DC: 32 V
Breaking Capacity @ Rated Voltage: 2kA
Melting I2t: 31000
Size / Dimension: 1.185" L x 1.047" W x 0.634" H (30.10mm x 26.60mm x 16.10mm)
DC Cold Resistance: 0.57 Ohms
Standard Package: 480 pcs
Mounting Type: Bolt Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
Current Rating (Amps): 100 A
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Circuit Protection - Fuses - 3298100.Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
3298100.Z
Circuit Protection - Fuses 3298100.Z
FUSE AUTO 100A 32VDC MODULE

FUSE AUTO 100A 32VDC MODULE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-3298100.Z 3298100.Z-ND 1380760-3298100.Z 3298100.Z
Product Name Circuit Protection Fuse Fuses Circuit Protection - Fuses Circuit Protection - Fuses
Rated Voltage 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002631017 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 40 amps
View Details
Auto Fuses Specialty Products - ATS-DD -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 45 volts
Rated Current 10 amps
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers