Littelfuse, Inc. Minimal Footprint Bolt Down Fuse 3298250.Z

Description
Minimal Footprint Bolt Down Fuse
Request a Quote Datasheet
Description
Minimal Footprint Bolt Down Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minimal Footprint Bolt Down Fuse - 3298250.Z - Littelfuse, Inc.
Rosemont, IL, United States
Minimal Footprint Bolt Down Fuse
3298250.Z
Minimal Footprint Bolt Down Fuse 3298250.Z
Minimal Footprint Bolt Down Fuse

Minimal Footprint Bolt Down Fuse

Datasheet
Singapore, Singapore
Automotive SMD 250A Circuit Protection Fuse
139-3298250.Z
Automotive SMD 250A Circuit Protection Fuse 139-3298250.Z
Fuse Chip 250A SMD Solder Pad 26.6 X 30.1 X 16mm Ceramic Automotive Product overview: 3298250.Z from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 250A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 250A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3298250.Z can be used for catalog matching and distributor lookup.

Fuse Chip 250A SMD Solder Pad 26.6 X 30.1 X 16mm Ceramic Automotive Product overview: 3298250.Z from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 250A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, SMD, 250A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3298250.Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 3298250.Z-ND - DigiKey
Thief River Falls, MN, United States
250A AC 32V DC Fuse Automotive Bolt Mount Module

250A AC 32V DC Fuse Automotive Bolt Mount Module

Buy Now Datasheet
Littelfuse ZCASE® Single MEGA® Starter Fuse 250A, 32VDC, 3298250.Z - 45595 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse ZCASE® Single MEGA® Starter Fuse 250A, 32VDC, 3298250.Z
45595
Littelfuse ZCASE® Single MEGA® Starter Fuse 250A, 32VDC, 3298250.Z 45595
Littelfuse ZCASE® Single MEGA® Starter Fuse 3298250.Z Category: Bolt-Down Fuses Manufacturer: Littelfuse Terminal: Tin-plated copper Interrupting Rating: 2000A @ 32VDC Full family (40-600A) available upon request. Operating temperature: -40°F (-40°C) to 257°F (125°C) Minimal footprint Fuse design is optimized for a one-bolt connection Can be used directly as a battery post or busbar connection Requires insulating bolt
  • Littelfuse ZCASE® Single MEGA® Starter Fuse 3298250.Z
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Terminal: Tin-plated copper
  • Interrupting Rating: 2000A @ 32VDC
  • Full family (40-600A) available upon request.
  • Operating temperature: -40°F (-40°C) to 257°F (125°C)
  • Minimal footprint
  • Fuse design is optimized for a one-bolt connection
  • Can be used directly as a battery post or busbar connection
  • Requires insulating bolt
Supplier's Site Datasheet
Circuit Protection - Fuses - 3298250.Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
3298250.Z
Circuit Protection - Fuses 3298250.Z
FUSE AUTO 250A 32VDC MODULE

FUSE AUTO 250A 32VDC MODULE

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Waytek, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 3298250.Z 139-3298250.Z 3298250.Z-ND 45595 3298250.Z
Product Name Minimal Footprint Bolt Down Fuse Automotive SMD 250A Circuit Protection Fuse Fuses Littelfuse ZCASE® Single MEGA® Starter Fuse 250A, 32VDC, 3298250.Z Circuit Protection - Fuses
Fuse Type Miniature; Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS
Rated Voltage 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2498-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 004110420 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 160 amps
View Details