Littelfuse, Inc. Minimal Footprint Bolt Down Fuse 3298175.Z

Description
Minimal Footprint Bolt Down Fuse
Request a Quote Datasheet
Description
Minimal Footprint Bolt Down Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minimal Footprint Bolt Down Fuse - 3298175.Z - Littelfuse, Inc.
Rosemont, IL, United States
Minimal Footprint Bolt Down Fuse
3298175.Z
Minimal Footprint Bolt Down Fuse 3298175.Z
Minimal Footprint Bolt Down Fuse

Minimal Footprint Bolt Down Fuse

Datasheet
Fuses - 3298175.Z-ND - DigiKey
Thief River Falls, MN, United States
175A AC 32V DC Fuse Automotive Bolt Mount Module

175A AC 32V DC Fuse Automotive Bolt Mount Module

Buy Now Datasheet
Littelfuse ZCASE® Single MEGA® Starter Fuse 175A, 32VDC, 3298175.Z - 45592 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse ZCASE® Single MEGA® Starter Fuse 175A, 32VDC, 3298175.Z
45592
Littelfuse ZCASE® Single MEGA® Starter Fuse 175A, 32VDC, 3298175.Z 45592
Littelfuse ZCASE® Single MEGA® Starter Fuse 3298175.Z Category: Bolt-Down Fuses Manufacturer: Littelfuse Terminal: Tin-plated copper Interrupting Rating: 2000A @ 32VDC Full family (40-600A) available upon request. Operating temperature: -40°F (-40°C) to 257°F (125°C) Minimal footprint Fuse design is optimized for a one-bolt connection Can be used directly as a battery post or busbar connection Requires insulating bolt
  • Littelfuse ZCASE® Single MEGA® Starter Fuse 3298175.Z
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Terminal: Tin-plated copper
  • Interrupting Rating: 2000A @ 32VDC
  • Full family (40-600A) available upon request.
  • Operating temperature: -40°F (-40°C) to 257°F (125°C)
  • Minimal footprint
  • Fuse design is optimized for a one-bolt connection
  • Can be used directly as a battery post or busbar connection
  • Requires insulating bolt
Supplier's Site Datasheet
Circuit Protection - Fuses - 3298175.Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
3298175.Z
Circuit Protection - Fuses 3298175.Z
FUSE AUTO 175A 32VDC MODULE

FUSE AUTO 175A 32VDC MODULE

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Waytek, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 3298175.Z 3298175.Z-ND 45592 3298175.Z
Product Name Minimal Footprint Bolt Down Fuse Fuses Littelfuse ZCASE® Single MEGA® Starter Fuse 175A, 32VDC, 3298175.Z Circuit Protection - Fuses
Fuse Type Miniature; Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Rated Current 10 amps
View Details
Fuses - 002314101 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 80 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers