Littelfuse, Inc. 30V PolySwitch® Lead-Free Radial Leaded Resettable PPTC 30R135

Description
The 30R series radial leaded device is designed to provide overcurrent protection for low voltage (≤30V) applications where space is not a concern and resettable protection is preferred. Cured, flame retardant epoxy polymer insulating material meets UL 94V-0 requirements Fast time-to-trip Lead-free, halogen-free, and RoHS compliant
Datasheet
Description
The 30R series radial leaded device is designed to provide overcurrent protection for low voltage (≤30V) applications where space is not a concern and resettable protection is preferred. Cured, flame retardant epoxy polymer insulating material meets UL 94V-0 requirements Fast time-to-trip Lead-free, halogen-free, and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V PolySwitch® Lead-Free Radial Leaded Resettable PPTC - 30R135 - Littelfuse, Inc.
Rosemont, IL, United States
30V PolySwitch® Lead-Free Radial Leaded Resettable PPTC
30R135
30V PolySwitch® Lead-Free Radial Leaded Resettable PPTC 30R135
The 30R series radial leaded device is designed to provide overcurrent protection for low voltage (≤30V) applications where space is not a concern and resettable protection is preferred. Cured, flame retardant epoxy polymer insulating material meets UL 94V-0 requirements Fast time-to-trip Lead-free, halogen-free, and RoHS compliant

The 30R series radial leaded device is designed to provide overcurrent protection for low voltage (≤30V) applications where space is not a concern and resettable protection is preferred. Cured, flame retardant epoxy polymer insulating material meets UL 94V-0 requirements Fast time-to-trip Lead-free, halogen-free, and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 30R135
Product Name 30V PolySwitch® Lead-Free Radial Leaded Resettable PPTC
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002314402 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 100 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(FB) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 1500 amps
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers