Littelfuse, Inc. 30V PolySwitch® Lead-Free Radial Leaded Resettable PPTC 30R700

Description
The 30R series radial leaded device is designed to provide overcurrent protection for low voltage (≤30V) applications where space is not a concern and resettable protection is preferred. Cured, flame retardant epoxy polymer insulating material meets UL 94V-0 requirements Fast time-to-trip Lead-free, halogen-free, and RoHS compliant
Datasheet
Description
The 30R series radial leaded device is designed to provide overcurrent protection for low voltage (≤30V) applications where space is not a concern and resettable protection is preferred. Cured, flame retardant epoxy polymer insulating material meets UL 94V-0 requirements Fast time-to-trip Lead-free, halogen-free, and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V PolySwitch® Lead-Free Radial Leaded Resettable PPTC - 30R700 - Littelfuse, Inc.
Rosemont, IL, United States
30V PolySwitch® Lead-Free Radial Leaded Resettable PPTC
30R700
30V PolySwitch® Lead-Free Radial Leaded Resettable PPTC 30R700
The 30R series radial leaded device is designed to provide overcurrent protection for low voltage (≤30V) applications where space is not a concern and resettable protection is preferred. Cured, flame retardant epoxy polymer insulating material meets UL 94V-0 requirements Fast time-to-trip Lead-free, halogen-free, and RoHS compliant

The 30R series radial leaded device is designed to provide overcurrent protection for low voltage (≤30V) applications where space is not a concern and resettable protection is preferred. Cured, flame retardant epoxy polymer insulating material meets UL 94V-0 requirements Fast time-to-trip Lead-free, halogen-free, and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 30R700
Product Name 30V PolySwitch® Lead-Free Radial Leaded Resettable PPTC
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002313501 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 2 amps
View Details
Surface Mount Fuses - VF443 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 300 volts
Rated Current 30 amps
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers