Littelfuse, Inc. 30V Intrinsically Safe Fuse 3081.25

Description
The 308 Series offers a range of surface mountable encapsulated fuses certified as intrinsically safe components that can be used in hazardous locations. Ideal for use in oil, gas, mine, chemical, pharmaceutical and process industries, the 308 Series surface mountable fuse was designed to limit the energy and temperature generated during its operation. The fuse design and its encapsulant are suitable for use in intrinsically safe apparatus and associated apparatus for peak voltage not exceeding 30V. Surface Mountable Encapsulated and sealed (0.7mm minimum) Designed for operation in a range of hazardous area applications requiring 30V peak. RoHS compliant and Pb-Free Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead-free assembly. Global hazardous location certifications.
Datasheet
Description
The 308 Series offers a range of surface mountable encapsulated fuses certified as intrinsically safe components that can be used in hazardous locations. Ideal for use in oil, gas, mine, chemical, pharmaceutical and process industries, the 308 Series surface mountable fuse was designed to limit the energy and temperature generated during its operation. The fuse design and its encapsulant are suitable for use in intrinsically safe apparatus and associated apparatus for peak voltage not exceeding 30V. Surface Mountable Encapsulated and sealed (0.7mm minimum) Designed for operation in a range of hazardous area applications requiring 30V peak. RoHS compliant and Pb-Free Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead-free assembly. Global hazardous location certifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V Intrinsically Safe Fuse - 3081.25 - Littelfuse, Inc.
Rosemont, IL, United States
30V Intrinsically Safe Fuse
3081.25
30V Intrinsically Safe Fuse 3081.25
The 308 Series offers a range of surface mountable encapsulated fuses certified as intrinsically safe components that can be used in hazardous locations. Ideal for use in oil, gas, mine, chemical, pharmaceutical and process industries, the 308 Series surface mountable fuse was designed to limit the energy and temperature generated during its operation. The fuse design and its encapsulant are suitable for use in intrinsically safe apparatus and associated apparatus for peak voltage not exceeding 30V. Surface Mountable Encapsulated and sealed (0.7mm minimum) Designed for operation in a range of hazardous area applications requiring 30V peak. RoHS compliant and Pb-Free Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead-free assembly. Global hazardous location certifications.

The 308 Series offers a range of surface mountable encapsulated fuses certified as intrinsically safe components that can be used in hazardous locations. Ideal for use in oil, gas, mine, chemical, pharmaceutical and process industries, the 308 Series surface mountable fuse was designed to limit the energy and temperature generated during its operation. The fuse design and its encapsulant are suitable for use in intrinsically safe apparatus and associated apparatus for peak voltage not exceeding 30V. Surface Mountable Encapsulated and sealed (0.7mm minimum) Designed for operation in a range of hazardous area applications requiring 30V peak. RoHS compliant and Pb-Free Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead-free assembly. Global hazardous location certifications.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 3081.25
Product Name 30V Intrinsically Safe Fuse
Fuse Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625109 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 25 amps
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers