Fuse Miniature Slow Blow Acting 0.8A 440V Holder Cartridge 6.35 X 31.75mm Ceramic cULus Product overview: 35608000029 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 440V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.8A, 440V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-35608000029 can be used for catalog matching and distributor lookup.
"800mA 440V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
FUSE CERM 800MA 440VAC 3AB 3AG
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-35608000029 | F4456-ND | 35608000029 |
| Product Name | 0.8A 440V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Fuse Material | Ceramic | ||
| Approvals / Standards | RoHS | ||
| Rated Voltage | 440 volts | 440 volts |