Littelfuse, Inc. 277V UL913 Intrinsically Safe Fuse for Hazardous Locations 305.100

Description
The PICO® 305 Series offers a range of encapsulated fuses approved under the UL913 standard for Intrinsically Safe Electrical Equipment to operate in hazardous locations. It is ideal for use in the oil, gas, mining, chemical, pharmaceutical, food/beverage processing industries; it was designed to limit the energy and heat generated during its operation. In addition to UL913, these fuses meet ATEX and IECEx requirements. Sealed, encapsulated design Well suited for 277V applications Current rating options from 50mA to 750mA Designed for operation in a range of hazardous environments High Interrupting Rating. Meets the 1.5 kA minimum
Datasheet
Description
The PICO® 305 Series offers a range of encapsulated fuses approved under the UL913 standard for Intrinsically Safe Electrical Equipment to operate in hazardous locations. It is ideal for use in the oil, gas, mining, chemical, pharmaceutical, food/beverage processing industries; it was designed to limit the energy and heat generated during its operation. In addition to UL913, these fuses meet ATEX and IECEx requirements. Sealed, encapsulated design Well suited for 277V applications Current rating options from 50mA to 750mA Designed for operation in a range of hazardous environments High Interrupting Rating. Meets the 1.5 kA minimum
Datasheet

Suppliers

Company
Product
Description
Supplier Links
277V UL913 Intrinsically Safe Fuse for Hazardous Locations - 305.100 - Littelfuse, Inc.
Rosemont, IL, United States
277V UL913 Intrinsically Safe Fuse for Hazardous Locations
305.100
277V UL913 Intrinsically Safe Fuse for Hazardous Locations 305.100
The PICO® 305 Series offers a range of encapsulated fuses approved under the UL913 standard for Intrinsically Safe Electrical Equipment to operate in hazardous locations. It is ideal for use in the oil, gas, mining, chemical, pharmaceutical, food/beverage processing industries; it was designed to limit the energy and heat generated during its operation. In addition to UL913, these fuses meet ATEX and IECEx requirements. Sealed, encapsulated design Well suited for 277V applications Current rating options from 50mA to 750mA Designed for operation in a range of hazardous environments High Interrupting Rating. Meets the 1.5 kA minimum

The PICO® 305 Series offers a range of encapsulated fuses approved under the UL913 standard for Intrinsically Safe Electrical Equipment to operate in hazardous locations. It is ideal for use in the oil, gas, mining, chemical, pharmaceutical, food/beverage processing industries; it was designed to limit the energy and heat generated during its operation. In addition to UL913, these fuses meet ATEX and IECEx requirements. Sealed, encapsulated design Well suited for 277V applications Current rating options from 50mA to 750mA Designed for operation in a range of hazardous environments High Interrupting Rating. Meets the 1.5 kA minimum

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 305.100
Product Name 277V UL913 Intrinsically Safe Fuse for Hazardous Locations
Approvals / Standards IEC
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details