Littelfuse, Inc. 30V Intrinsically Safe Fuse 308.25

Description
The 308 Series offers a range of surface mountable encapsulated fuses certified as intrinsically safe components that can be used in hazardous locations. Ideal for use in oil, gas, mine, chemical, pharmaceutical and process industries, the 308 Series surface mountable fuse was designed to limit the energy and temperature generated during its operation. The fuse design and its encapsulant are suitable for use in intrinsically safe apparatus and associated apparatus for peak voltage not exceeding 30V. Surface Mountable Encapsulated and sealed (0.7mm minimum) Designed for operation in a range of hazardous area applications requiring 30V peak. RoHS compliant and Pb-Free Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead-free assembly. Global hazardous location certifications.
Datasheet
Description
The 308 Series offers a range of surface mountable encapsulated fuses certified as intrinsically safe components that can be used in hazardous locations. Ideal for use in oil, gas, mine, chemical, pharmaceutical and process industries, the 308 Series surface mountable fuse was designed to limit the energy and temperature generated during its operation. The fuse design and its encapsulant are suitable for use in intrinsically safe apparatus and associated apparatus for peak voltage not exceeding 30V. Surface Mountable Encapsulated and sealed (0.7mm minimum) Designed for operation in a range of hazardous area applications requiring 30V peak. RoHS compliant and Pb-Free Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead-free assembly. Global hazardous location certifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V Intrinsically Safe Fuse - 308.25 - Littelfuse, Inc.
Rosemont, IL, United States
30V Intrinsically Safe Fuse
308.25
30V Intrinsically Safe Fuse 308.25
The 308 Series offers a range of surface mountable encapsulated fuses certified as intrinsically safe components that can be used in hazardous locations. Ideal for use in oil, gas, mine, chemical, pharmaceutical and process industries, the 308 Series surface mountable fuse was designed to limit the energy and temperature generated during its operation. The fuse design and its encapsulant are suitable for use in intrinsically safe apparatus and associated apparatus for peak voltage not exceeding 30V. Surface Mountable Encapsulated and sealed (0.7mm minimum) Designed for operation in a range of hazardous area applications requiring 30V peak. RoHS compliant and Pb-Free Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead-free assembly. Global hazardous location certifications.

The 308 Series offers a range of surface mountable encapsulated fuses certified as intrinsically safe components that can be used in hazardous locations. Ideal for use in oil, gas, mine, chemical, pharmaceutical and process industries, the 308 Series surface mountable fuse was designed to limit the energy and temperature generated during its operation. The fuse design and its encapsulant are suitable for use in intrinsically safe apparatus and associated apparatus for peak voltage not exceeding 30V. Surface Mountable Encapsulated and sealed (0.7mm minimum) Designed for operation in a range of hazardous area applications requiring 30V peak. RoHS compliant and Pb-Free Fully compatible with lead-free solder alloys and higher temperature profiles associated with lead-free assembly. Global hazardous location certifications.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 308.25
Product Name 30V Intrinsically Safe Fuse
Fuse Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625231 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 4 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details