Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant
Fuse Subminiature Fast Acting 0.05A 125V Radial 6 X 8mm Bulk CSA/UL Product overview: 30300500421 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.05A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-30300500421 can be used for catalog matching and distributor lookup.
50mA 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE BRD MNT 50MA 125VAC 63VDC
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 30300500421 | 139-30300500421 | F4430-ND | 30300500421 |
| Product Name | Micro™/TR3; Subminiature Fuses | 0.05A 125V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | |||
| Approvals / Standards | CSA | UL; CSA | ||
| Features | Fast Acting | |||
| Rated Voltage | 125 volts | 125 volts |