Littelfuse, Inc. 300VAC Subminiature Time-Lag TE5 Fuse 36911000000

Description
The 369 series in its compact TE5 package provide an ideal alternative over glass cartridge fuses in electronic ballast application, especially where PCB board space is limited. The 369 series radial leaded fuses are rated at 300VAC as compared to existing competition in the market which are rated at 250VAC. In addition, it can either be directly soldered or used in conjunction with plug-in holder. And its Tape and Ammo-packaging are ideal for high volume production. Offer adequate circuit protection at high operating voltage Help to optimize the use of limited PCB board space UL and CSA agency approval
Request a Quote Datasheet
Description
The 369 series in its compact TE5 package provide an ideal alternative over glass cartridge fuses in electronic ballast application, especially where PCB board space is limited. The 369 series radial leaded fuses are rated at 300VAC as compared to existing competition in the market which are rated at 250VAC. In addition, it can either be directly soldered or used in conjunction with plug-in holder. And its Tape and Ammo-packaging are ideal for high volume production. Offer adequate circuit protection at high operating voltage Help to optimize the use of limited PCB board space UL and CSA agency approval
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300VAC Subminiature Time-Lag TE5 Fuse - 36911000000 - Littelfuse, Inc.
Rosemont, IL, United States
300VAC Subminiature Time-Lag TE5 Fuse
36911000000
300VAC Subminiature Time-Lag TE5 Fuse 36911000000
The 369 series in its compact TE5 package provide an ideal alternative over glass cartridge fuses in electronic ballast application, especially where PCB board space is limited. The 369 series radial leaded fuses are rated at 300VAC as compared to existing competition in the market which are rated at 250VAC. In addition, it can either be directly soldered or used in conjunction with plug-in holder. And its Tape and Ammo-packaging are ideal for high volume production. Offer adequate circuit protection at high operating voltage Help to optimize the use of limited PCB board space UL and CSA agency approval

The 369 series in its compact TE5 package provide an ideal alternative over glass cartridge fuses in electronic ballast application, especially where PCB board space is limited. The 369 series radial leaded fuses are rated at 300VAC as compared to existing competition in the market which are rated at 250VAC. In addition, it can either be directly soldered or used in conjunction with plug-in holder. And its Tape and Ammo-packaging are ideal for high volume production. Offer adequate circuit protection at high operating voltage Help to optimize the use of limited PCB board space UL and CSA agency approval

Datasheet
Circuit Protection - Fuses - 1334750-36911000000 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1334750-36911000000
Circuit Protection - Fuses 1334750-36911000000
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334750-36911000000 Category: Circuit Protection>Fuses Packaging: Cut Tape (CT),Tape & Box (TB) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 300 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 5.8 Size / Dimension: 0.335" L x 0.157" W x 0.315" H (8.50mm x 4.00mm x 8.00mm) DC Cold Resistance: 0.0715 Ohms Standard Package: 1,400 Mounting: Through Hole Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Box ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable Current Rating (Amps): 1 A HTSUS: 8536.10.0040 Other Part Number: F5459CT,3691100000,- 36911000000,36911000 000-ND,F5459TB Approval Agency: cULus, PSE/JET RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334750-36911000000
Category: Circuit Protection>Fuses
Packaging: Cut Tape (CT),Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 300 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 5.8
Size / Dimension: 0.335" L x 0.157" W x 0.315" H (8.50mm x 4.00mm x 8.00mm)
DC Cold Resistance: 0.0715 Ohms
Standard Package: 1,400
Mounting: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Radial, Box
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: Not Applicable
Current Rating (Amps): 1 A
HTSUS: 8536.10.0040
Other Part Number: F5459CT,3691100000,-36911000000,36911000000-ND,F5459TB
Approval Agency: cULus, PSE/JET
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1A Circuit Protection Fuse
139-36911000000
Through-Hole 1A Circuit Protection Fuse 139-36911000000
Time Delay Fuse, 1A, 300VAC, Radial, Through Hole Product overview: 36911000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-36911000000 can be used for catalog matching and distributor lookup.

Time Delay Fuse, 1A, 300VAC, Radial, Through Hole Product overview: 36911000000 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-36911000000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F5459TB-ND - DigiKey
Thief River Falls, MN, United States
1A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

1A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
Fuses - F5459CT-ND - DigiKey
Thief River Falls, MN, United States
1A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

1A 300V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Fuses - 36911000000 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
36911000000
TVS/Fuse/Board Level Protection >> Fuses 36911000000
50A 1A Plugin Fuses ROHS

50A 1A Plugin Fuses ROHS

Supplier's Site Datasheet
Fuses with Leads (Through Hole) 300V TL TE5 LL 1A - 461-36911000000 - Utmel Electronic Limited
Hong Kong, China
Fuses with Leads (Through Hole) 300V TL TE5 LL 1A
461-36911000000
Fuses with Leads (Through Hole) 300V TL TE5 LL 1A 461-36911000000
Fuses with Leads (Through Hole) 300V TL TE5 LL 1A

Fuses with Leads (Through Hole) 300V TL TE5 LL 1A

Supplier's Site
Fuse, Pcb, 1A, 300V, Time Delay; Fuse Current Littelfuse - 56P4578 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1A, 300V, Time Delay; Fuse Current Littelfuse
56P4578
Fuse, Pcb, 1A, 300V, Time Delay; Fuse Current Littelfuse 56P4578
FUSE, PCB, 1A, 300V, TIME DELAY; Fuse Current:1A; Voltage Rating VAC:300V; Product Range:TE5 369 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 1A, 300V, TIME DELAY; Fuse Current:1A; Voltage Rating VAC:300V; Product Range:TE5 369 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 36911000000
FUSE BOARD MNT 1A 300VAC RADIAL

FUSE BOARD MNT 1A 300VAC RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 36911000000 1334750-36911000000 139-36911000000 F5459TB-ND 36911000000 461-36911000000 56P4578 36911000000
Product Name 300VAC Subminiature Time-Lag TE5 Fuse Circuit Protection - Fuses Through-Hole 1A Circuit Protection Fuse Fuses TVS/Fuse/Board Level Protection >> Fuses Fuses with Leads (Through Hole) 300V TL TE5 LL 1A Fuse, Pcb, 1A, 300V, Time Delay; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; SEMKO RoHS UL RoHS RoHS; UL RoHS
Features Time Lag Time Lag
Rated Voltage 300 volts 300 volts 300 volts 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data