Fuse Protective Slow Blow Acting 3.15A 440V Holder Cartridge 6.3 X 32mm Ceramic cULus Product overview: 35613150029 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 440V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 440V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-35613150029 can be used for catalog matching and distributor lookup.
"3.15A 440V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
FUSE CERM 3.15A 440VAC 3AB 3AG
CARTRIDGE FUSE, SLOW BLOW, 3.15A, 440V; Blow Characteristic:Slow Blow; Fuse Current:3.15A; Voltage Rating VAC:440V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:356 Series; Breaking Capacity Current RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-35613150029 | WK6271-ND | 35613150029 | 18AC0855 |
| Product Name | 3.15A 440V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Slow Blow, 3.15A, 440V; Blow Characteristic Littelfuse |
| Approvals / Standards | RoHS | UL | RoHS |