Littelfuse, Inc. 30V PolySwitch® Lead-Free Radial Leaded Resettable PPTC 30R090

Description
The 30R series radial leaded device is designed to provide overcurrent protection for low voltage (≤30V) applications where space is not a concern and resettable protection is preferred. Cured, flame retardant epoxy polymer insulating material meets UL 94V-0 requirements Fast time-to-trip Lead-free, halogen-free, and RoHS compliant
Datasheet
Description
The 30R series radial leaded device is designed to provide overcurrent protection for low voltage (≤30V) applications where space is not a concern and resettable protection is preferred. Cured, flame retardant epoxy polymer insulating material meets UL 94V-0 requirements Fast time-to-trip Lead-free, halogen-free, and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V PolySwitch® Lead-Free Radial Leaded Resettable PPTC - 30R090 - Littelfuse, Inc.
Rosemont, IL, United States
30V PolySwitch® Lead-Free Radial Leaded Resettable PPTC
30R090
30V PolySwitch® Lead-Free Radial Leaded Resettable PPTC 30R090
The 30R series radial leaded device is designed to provide overcurrent protection for low voltage (≤30V) applications where space is not a concern and resettable protection is preferred. Cured, flame retardant epoxy polymer insulating material meets UL 94V-0 requirements Fast time-to-trip Lead-free, halogen-free, and RoHS compliant

The 30R series radial leaded device is designed to provide overcurrent protection for low voltage (≤30V) applications where space is not a concern and resettable protection is preferred. Cured, flame retardant epoxy polymer insulating material meets UL 94V-0 requirements Fast time-to-trip Lead-free, halogen-free, and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 30R090
Product Name 30V PolySwitch® Lead-Free Radial Leaded Resettable PPTC
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 004110377 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 100 amps
View Details
Subminiature Fuses - VF251 -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Features Fast Acting
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details