Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant
Fuse Subminiature Fast Acting 4A 125V Radial 6 X 8mm Bulk CSA/UL Product overview: 30314000131 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-30314000131 can be used for catalog matching and distributor lookup.
4A 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE BRD MT 4A 125VAC 63VDC RAD
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 30314000131 | 139-30314000131 | 30314000131-ND | 30314000131 |
| Product Name | Micro™/TR3; Subminiature Fuses | 4A 125V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature; Subminiature | |||
| Approvals / Standards | CSA | RoHS | UL; CSA | |
| Features | Fast Acting | |||
| Rated Voltage | 63 volts | 125 volts |