"4A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
FUSE CERAMIC 4A 500VAC 3AB 3AG
FUSE, 358 SERIES, CERAMIC, 4 AMP, 500 VAC, 3AB 3AG, 1/4" X 1-1/4". FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F6802-ND | 35814000029 | 105198486 |
| Product Name | Fuses | Circuit Protection - Fuses | Fuse |
| Approvals / Standards | UL | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Rated Breaking Capacity | 1500 amps | 1500 amps |