Littelfuse, Inc. 277V UL913 Intrinsically Safe Fuse for Hazardous Locations 305.080

Description
The PICO® 305 Series offers a range of encapsulated fuses approved under the UL913 standard for Intrinsically Safe Electrical Equipment to operate in hazardous locations. It is ideal for use in the oil, gas, mining, chemical, pharmaceutical, food/beverage processing industries; it was designed to limit the energy and heat generated during its operation. In addition to UL913, these fuses meet ATEX and IECEx requirements. Sealed, encapsulated design Well suited for 277V applications Current rating options from 50mA to 750mA Designed for operation in a range of hazardous environments High Interrupting Rating. Meets the 1.5 kA minimum
Datasheet
Description
The PICO® 305 Series offers a range of encapsulated fuses approved under the UL913 standard for Intrinsically Safe Electrical Equipment to operate in hazardous locations. It is ideal for use in the oil, gas, mining, chemical, pharmaceutical, food/beverage processing industries; it was designed to limit the energy and heat generated during its operation. In addition to UL913, these fuses meet ATEX and IECEx requirements. Sealed, encapsulated design Well suited for 277V applications Current rating options from 50mA to 750mA Designed for operation in a range of hazardous environments High Interrupting Rating. Meets the 1.5 kA minimum
Datasheet

Suppliers

Company
Product
Description
Supplier Links
277V UL913 Intrinsically Safe Fuse for Hazardous Locations - 305.080 - Littelfuse, Inc.
Rosemont, IL, United States
277V UL913 Intrinsically Safe Fuse for Hazardous Locations
305.080
277V UL913 Intrinsically Safe Fuse for Hazardous Locations 305.080
The PICO® 305 Series offers a range of encapsulated fuses approved under the UL913 standard for Intrinsically Safe Electrical Equipment to operate in hazardous locations. It is ideal for use in the oil, gas, mining, chemical, pharmaceutical, food/beverage processing industries; it was designed to limit the energy and heat generated during its operation. In addition to UL913, these fuses meet ATEX and IECEx requirements. Sealed, encapsulated design Well suited for 277V applications Current rating options from 50mA to 750mA Designed for operation in a range of hazardous environments High Interrupting Rating. Meets the 1.5 kA minimum

The PICO® 305 Series offers a range of encapsulated fuses approved under the UL913 standard for Intrinsically Safe Electrical Equipment to operate in hazardous locations. It is ideal for use in the oil, gas, mining, chemical, pharmaceutical, food/beverage processing industries; it was designed to limit the energy and heat generated during its operation. In addition to UL913, these fuses meet ATEX and IECEx requirements. Sealed, encapsulated design Well suited for 277V applications Current rating options from 50mA to 750mA Designed for operation in a range of hazardous environments High Interrupting Rating. Meets the 1.5 kA minimum

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 305.080
Product Name 277V UL913 Intrinsically Safe Fuse for Hazardous Locations
Approvals / Standards IEC
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 002313509 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 50 amps
View Details
Auto Fuses - VF-F6 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers