Littelfuse, Inc. Micro™/TR3; Subminiature Fuses 30300500131

Description
Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant
Request a Quote Datasheet
Description
Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro™/TR3; Subminiature Fuses - 30300500131 - Littelfuse, Inc.
Rosemont, IL, United States
Micro™/TR3; Subminiature Fuses
30300500131
Micro™/TR3; Subminiature Fuses 30300500131
Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant

Lead-free and RoHS compliant Reduced PCB space requirements Direct solderable or plug-in versions Internationally approved Low internal resistance Shocksafe casing Vibration resistant

Datasheet
Fuses - 30300500131-ND - DigiKey
Thief River Falls, MN, United States
50mA 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

50mA 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical

Buy Now Datasheet
Circuit Protection - Fuses - 30300500131 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
30300500131
Circuit Protection - Fuses 30300500131
FUSE BRD MNT 50MA 125VAC 63VDC

FUSE BRD MNT 50MA 125VAC 63VDC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 30300500131 30300500131-ND 30300500131
Product Name Micro™/TR3; Subminiature Fuses Fuses Circuit Protection - Fuses
Fuse Type Miniature; Subminiature
Approvals / Standards CSA UL; CSA
Features Fast Acting
Rated Voltage 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002625008 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 12 amps
View Details
Auto Fuses - AML -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Voltage 32 volts
View Details
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers