The PICO® 305 Series offers a range of encapsulated fuses approved under the UL913 standard for Intrinsically Safe Electrical Equipment to operate in hazardous locations. It is ideal for use in the oil, gas, mining, chemical, pharmaceutical, food/beverage processing industries; it was designed to limit the energy and heat generated during its operation. In addition to UL913, these fuses meet ATEX and IECEx requirements. Sealed, encapsulated design Well suited for 277V applications Current rating options from 50mA to 750mA Designed for operation in a range of hazardous environments High Interrupting Rating. Meets the 1.5 kA minimum
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 305.250 |
| Product Name | 277V UL913 Intrinsically Safe Fuse for Hazardous Locations |
| Approvals / Standards | IEC |