Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses 30R900UMR

Description
Win Source Part Number: 1361763-30R900UMR Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POLY-FUSE®, 30R Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.402" (10.20mm) Size / Dimension: 0.950" L x 0.120" W (24.10mm x 3.00mm) Height - Seated (Max): 1.244" (31.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cURus, TUV Current - Hold (Ih) (Max): 9 A Voltage - Max: 30V Current - Trip (It): 18 A Time to Trip: 20 s Product Status: Active Resistance - Initial (Ri) (Min): 5 mOhms Resistance - Post Trip (R1) (Max): 20 mOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1361763-30R900UMR Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POLY-FUSE®, 30R Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.402" (10.20mm) Size / Dimension: 0.950" L x 0.120" W (24.10mm x 3.00mm) Height - Seated (Max): 1.244" (31.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cURus, TUV Current - Hold (Ih) (Max): 9 A Voltage - Max: 30V Current - Trip (It): 18 A Time to Trip: 20 s Product Status: Active Resistance - Initial (Ri) (Min): 5 mOhms Resistance - Post Trip (R1) (Max): 20 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1361763-30R900UMR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361763-30R900UMR
Circuit Protection - PTC Resettable Fuses 1361763-30R900UMR
Win Source Part Number: 1361763-30R900UMR Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: POLY-FUSE®, 30R Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.402" (10.20mm) Size / Dimension: 0.950" L x 0.120" W (24.10mm x 3.00mm) Height - Seated (Max): 1.244" (31.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Max: 40 A Approval Agency: cURus, TUV Current - Hold (Ih) (Max): 9 A Voltage - Max: 30V Current - Trip (It): 18 A Time to Trip: 20 s Product Status: Active Resistance - Initial (Ri) (Min): 5 mOhms Resistance - Post Trip (R1) (Max): 20 mOhms

Win Source Part Number: 1361763-30R900UMR
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: POLY-FUSE®, 30R
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.402" (10.20mm)
Size / Dimension: 0.950" L x 0.120" W (24.10mm x 3.00mm)
Height - Seated (Max): 1.244" (31.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Max: 40 A
Approval Agency: cURus, TUV
Current - Hold (Ih) (Max): 9 A
Voltage - Max: 30V
Current - Trip (It): 18 A
Time to Trip: 20 s
Product Status: Active
Resistance - Initial (Ri) (Min): 5 mOhms
Resistance - Post Trip (R1) (Max): 20 mOhms

Buy Now Datasheet
Singapore, Singapore
9A 18A 40A Circuit Protection Fuse
150-30R900UMR
9A 18A 40A Circuit Protection Fuse 150-30R900UMR
PTC Resettable Fuse 9A(hold) 18A(trip) 30VDC 40A 4.2W 20s 0.005Ohm Radial 24.1 X 3 X 31.6mm Ammo Pack Product overview: 30R900UMR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 18A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 9A, 18A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-30R900UMR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 9A(hold) 18A(trip) 30VDC 40A 4.2W 20s 0.005Ohm Radial 24.1 X 3 X 31.6mm Ammo Pack Product overview: 30R900UMR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 18A, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 9A, 18A, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-30R900UMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 30R900UMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
30R900UMR
Circuit Protection - PTC Resettable Fuses 30R900UMR
PTC RESET FUSE 30V 9A RADIAL

PTC RESET FUSE 30V 9A RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 1361763-30R900UMR 150-30R900UMR 30R900UMR
Product Name Circuit Protection - PTC Resettable Fuses 9A 18A 40A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002610009 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 16 amps
View Details